IEC 62053-21
AMENDMENT 1 Electricity metering equipment (a.c.) Particular requirements Part 21: Static meters for active energy (classes 1 and 2)
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 2016 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
June 1, 2020
Electricity metering equipment – Particular requirements – Part 21: Static meters for AC active energy (classes 0,5, 1 and 2)
This part of IEC 62053 applies only to static watt-hour meters of accuracy classes 0,5, 1 and 2 for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it...
March 1, 2018
ELECTRICITY METERING EQUIPMENT (A.C.) - PARTICULAR REQUIREMENTS - Part 21: Static meters for active energy (classes 1 and 2)
A description is not available for this item.
November 1, 2016
Electricity metering equipment (a.c.) Particular requirements Part 21: Static meters for active energy (classes 1 and 2)
This part of IEC 62053 applies only to newly manufactured static watt-hour meters of accuracy classes 1 and 2, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz...
IEC 62053-21
November 1, 2016
AMENDMENT 1 Electricity metering equipment (a.c.) Particular requirements Part 21: Static meters for active energy (classes 1 and 2)
A description is not available for this item.
January 1, 2003
Electricity metering equipment (a.c.) Particular requirements Part 21: Static meters for active energy (classes 1 and 2)
This part of IEC 62053 applies only to newly manufactured static watt-hour meters of accuracy classes 1 and 2, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz...