NR/L2/SIG/30014/D120/TS21

Signalling Works Testing Handbook (NR/SWTH): Point Machine Signalling Works Testing Specification

inactive
Buy Now
Organization: NR
Publication Date: 3 December 2016
Status: inactive
Page Count: 6
scope:

General

This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing.

1. Inspection.

2. Wire Count and Continuity

3. Mechanical Set Up (Mech SU) and Test

4. Function Test.

5. Correspond.

General definitions of terms are given in NR/L2/SIG/30014/E110, however terms specific to this specification are defined in the last section of this specification.

Document History

Signalling Works Testing: Point Machine Signalling Works Testing Specification
A description is not available for this item.
December 5, 2020
Signalling Works Testing Handbook: Point Machine Test Specification
A description is not available for this item.
NR/L2/SIG/30014/D120/TS21
December 3, 2016
Signalling Works Testing Handbook (NR/SWTH): Point Machine Signalling Works Testing Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1....
Signalling Works Testing Handbook: Point Machine Signalling Works Testing Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1....

References

Advertisement