DS/EN 62808

Nuclear power plants – Instrumentation and control systems important to safety – Design and qualification of isolation devices

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 September 2016
Status: active
Page Count: 22
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

This International Standard establishes requirements for the design, analysis and qualification of isolation devices used to ensure electrical independence of redundant safety system circuits, or between safety and lower class circuits, as specified in IEC 60709. This standard includes guidance on the determination of the maximum credible fault that is applied to the isolation devices. The maximum credible fault can be used as a basis for the test levels used in testing based on other standards (e.g. IEC TS 61000-6-5 or IEC 62003). This standard does not address safety or CCF issues due to functional inter-dependencies and possible interferences or CCFs that may result from signal exchange or sharing between systems or sub-systems. It also does not address design or qualification issues related to digital or programmable logic in isolation devices. For isolation devices containing digital or programmable logic, additional design and qualification requirements must be considered; these requirements are outside the scope of this standard.

Document History

July 1, 2019
Nuclear power plants – Instrumentation and control systems important to safety – Design and qualification of isolation devices
See the technical scope of the amendment of IEC 62808 in 45A/1134/CDV that was unchanged for the preparation of the proposal of FDIS to be circulated in parallel in CENELEC.
DS/EN 62808
September 19, 2016
Nuclear power plants – Instrumentation and control systems important to safety – Design and qualification of isolation devices
This International Standard establishes requirements for the design, analysis and qualification of isolation devices used to ensure electrical independence of redundant safety system circuits, or...
Nuclear power plants – Instrumentation and control systems important to safety – Design and qualification of isolation devices
See the technical scope of the amendment of IEC 62808 in 45A/1134/CDV that was unchanged for the preparation of the proposal of FDIS to be circulated in parallel in CENELEC.
Nuclear power plants – Instrumentation and control systems important to safety – Design and qualification of isolation devices
See the technical scope of the amendment of IEC 62808 in 45A/1134/CDV that was unchanged for the preparation of the proposal of FDIS to be circulated in parallel in CENELEC.
Nuclear power plants - Instrumentation and control systems important to safety - Design and qualification of isolation devices
This International Standard establishes requirements for the design, analysis and qualification of isolation devices used to ensure electrical independence of redundant safety system circuits, or...
Advertisement