DS/EN ISO 11381
Ophthalmic optics – Spectacle frames – Screw threads
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 24 October 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Ophthalmic equipment): | 11.040.70 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
ISO 11381:2016 specifies requirements for ISO metric screw threads for use with spectacle frames. Provision is made for screw threads of the following nominal sizes: S0,8 × 0,2; M1,0 × 0,25; M1,2 × 0,25; M1,4 × 0,3; M1,6 × 0,35 and M2,0 × 0,4 and for related taps and gauges.
Document History
DS/EN ISO 11381
October 24, 2016
Ophthalmic optics – Spectacle frames – Screw threads
ISO 11381:2016 specifies requirements for ISO metric screw threads for use with spectacle frames. Provision is made for screw threads of the following nominal sizes: S0,8 × 0,2; M1,0 × 0,25; M1,2 ×...
October 22, 1996
Optics and optical instruments – Ophthalmic optics – Screw threads
This International Standard specifies requirements for ISO metric screw threads for use with spectacle frames.