ITU-T H.845.15

Conformance of ITU-T H.810 personal health devices: PAN/LAN/TAN interface Part 5O: Sleep apnoea breathing therapy equipment: Agent

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 July 2016
Status: inactive
Page Count: 124
scope:

The scope of this Recommendation1 is to provide a test suite structure and the test procedures (TSS & TP) for the PAN/LAN interface based on the requirements defined in Continua specifications. The objective of this test specification is to provide a high probability of air interface interoperability between different devices. The TSS & TP for the PAN/LAN interface document have been divided into 10 parts. Each part is listed below:

- Part 1: Optimized exchange protocol [ISO/IEEE 11073-20601A]. Agent

- Part 2: Optimized exchange protocol [ISO/IEEE 11073-20601A]. Manager

- Part 3: Continua design guidelines. Agent

- Part 4: Continua design guidelines. Manager

- Part 5: Device specializations. Agent.

This document is divided into 15 subparts:

• Part 5A: Weighing scales • Part 5B: Glucose meter

• Part 5C: Pulse oximeter

• Part 5D: Blood pressure monitor

• Part 5E: Thermometer

• Part 5F: Cardiovascular fitness and activity monitor

• Part 5G: Strength fitness equipment

• Part 5H: Independent living activity hub

• Part 5I: Adherence monitor

• Part 5J: Insulin pump (Future development)

• Part 5K: Peak flow

• Part 5L: Body composition analyser

• Part 5M: Basic electrocardiograph

• Part 5N: International normalized ratio monitor

• Part 5O: Sleep apnoea breathing therapy equipment

• Part 6: Device specializations. Manager

• Part 7: Continua design guidelines. Agent BLE

• Part 8: Continua design guidelines. Manager BLE

• Part 9: Personal health devices transcoding white paper. Agent

• Part 10: Personal health devices transcoding white paper. Manager

1 This Recommendation includes an electronic attachment with the protocol implementation extra information for testing (PIXIT) required for the implementation of Annex A

 

Document History

April 1, 2017
Conformance of ITU-T H.810 personal health system: Personal Health Devices interface Part 5M: Basic electrocardiograph
 The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the Personal Health Devices interface based on the requirements defined in the Continua...
ITU-T H.845.15
July 1, 2016
Conformance of ITU-T H.810 personal health devices: PAN/LAN/TAN interface Part 5O: Sleep apnoea breathing therapy equipment: Agent
The scope of this Recommendation1 is to provide a test suite structure and the test procedures (TSS & TP) for the PAN/LAN interface based on the requirements defined in Continua specifications. The...
November 1, 2015
Conformance of ITU-T H.810 personal health devices: PAN/LAN/TAN interface Part 5O: Sleep apnoea breathing therapy equipment: Agent
The scope of this Recommendation1 is to provide a test suite structure and the test procedures (TSS & TP) for the PAN/LAN interface based on the requirements defined in Continua specifications. The...

References

Advertisement