DIN - AD 2000-MERKBLATT W 2

Austenitic and austenitic-ferritic steels

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2016
Status: inactive
Page Count: 20
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt applies to hot- and cold-rolled plate, sheet and strip, seamless and welded tubes, forged, rolled and drawn bars and forgings, and bolts and nuts (mechanical fasteners) made of austenitic and austenitic-ferritic steels for the construction of pressure vessels operated at working temperatures and ambient temperatures down to −10 °C and up to the upper temperature limits specified in Clause 2. In principle, the steels are also suitable for use at temperatures lower than −10 °C. For working temperatures below −10 °C, AD 2000-Merkblatt W 10 is also applicable.

The basic requirements for the materials and material manufacturer are specified in AD 2000-Merkblatt W 0.

Document History

June 1, 2023
Materials for pressure vessels - Austenitic and austenitic-ferritic steels
A description is not available for this item.
March 1, 2022
Materials for pressure vessels - Austenitic and austenitic-ferritic steels
A description is not available for this item.
January 1, 2020
Austenitic and austenitic-ferritic steels
A description is not available for this item.
AD 2000-MERKBLATT W 2
September 1, 2016
Austenitic and austenitic-ferritic steels
This AD 2000-Merkblatt applies to hot- and cold-rolled plate, sheet and strip, seamless and welded tubes, forged, rolled and drawn bars and forgings, and bolts and nuts (mechanical fasteners) made of...
February 1, 2008
Austenitic and austenitic-ferritic steels
This AD 2000-Merkblatt applies to hot- and cold-rolled plate, sheet and strip, seamless and welded tubes, forged, rolled and drawn bars and forgings, and bolts and nuts (mechanical fasteners) made of...

References

Advertisement