ANSI - INCITS/ISO/IEC TR 10091
Information technology - Technical aspects of 130 mm optical disk cartridge write-once recording format
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 1 January 1995 |
| Status: | active |
| Page Count: | 75 |
scope:
This Technical Report is a complement to ISO/IEC 9171-2 for the Type A and B formats.
This Technical Report covers the figures that characterize each format, the relationship between these figures, and the technological background used to reach decisions concerning the formats: in addition it gives some examples of implementation.
Document History
INCITS/ISO/IEC TR 10091
January 1, 1995
Information technology - Technical aspects of 130 mm optical disk cartridge write-once recording format
This Technical Report is a complement to ISO/IEC 9171-2 for the Type A and B formats.
This Technical Report covers the figures that characterize each format, the relationship between these figures,...