ASTM International - ASTM D2122-16
Standard Test Method for Determining Dimensions of Thermoplastic Pipe and Fittings
| Organization: | ASTM International |
| Publication Date: | 1 November 2016 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Plastics pipes): | 23.040.20 |
| ICS Code (Plastics fittings): | 23.040.45 |
significance And Use:
5.1 This test method provides for determining the physical dimensions of thermoplastic pipe and fittings. This test method is suitable for determination of dimensional compliance with product... View More
scope:
1.1 This test method covers the determination of diameter, wall thickness, and length dimensions of thermoplastic pipe. Included are procedures for measurement of the inside diameter of pipe intended to be joined by internal fittings, measurement of the average outside diameter for roundable pipe where out-of-roundness is not of primary concern, out-of-roundness measurement and measurement of the average outside diameter of non-roundable pipe, and for determining length and straightness.
1.2 This test method also includes procedures for dimensioning molded thermoplastic pipe fittings.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History