ASTM International - ASTM D3261-16
Standard Specification for Butt Heat Fusion Polyethylene (PE) Plastic Fittings for Polyethylene (PE) Plastic Pipe and Tubing
| Organization: | ASTM International |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Plastics pipes): | 23.040.20 |
| ICS Code (Plastics fittings): | 23.040.45 |
scope:
1.1 This specification covers polyethylene (PE) butt fusion fittings for use with polyethylene pipe (IPS, DIPS, and ISO) and tubing (CTS). Included are requirements for materials, workmanship, dimensions, marking, sustained pressure, and burst pressure.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers polyethylene (PE) butt fusion fittings for use with polyethylene pipe (IPS and ISO) and tubing (CTS). Included are requirements for materials, workmanship, dimensions,... View More
Document History