ETSI - TS 123 008
Digital cellular telecommunications system (Phase 2+) (GSM); Universal Mobile Telecommunications System (UMTS); LTE; Organization of subscriber data
| Organization: | ETSI |
| Publication Date: | 1 November 2016 |
| Status: | inactive |
| Page Count: | 131 |
scope:
The present document provides details concerning information to be stored in the different entities storing data within a 3GPP network concerning mobile subscriber. A list of entities storing subscriber data is provided in clause 1.
Clause 2 contains all details concerning the definition of the parameters, often given by reference to other specifications, and where the parameter is to be stored.
Table 1 in clause 3 gives a summary overview and clause 4 identifies the reference information required for accessing the information.
In this specification, if there is no specific indication, the following principles apply:
- "SGSN" refers to an SGSN which may support the Gn and Gp interfaces or the S4 interface or both.
- "S4-SGSN" refers to an SGSN which only supports the S4 interface.
- "Gn/Gp-SGSN" refers to an SGSN which only supports the Gn and Gp interfaces.
Document History