ISO 18407

Simplified design of prestressed concrete tanks for potable water

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2018
Status: active
Page Count: 184
ICS Code (Concrete structures): 91.080.40
scope:

This document provides guidelines for the planning, design and construction of a cylindrical tank constructed on the ground with prestressed concrete (PC) for use with potable water tank.

This document is applicable to PC tanks for potable water with a capacity of 30 000 m3 or less and the diameter-to-height ratio (D/H) from 1,0 to 3,0.

NOTE When designing and constructing a tank not covered by this document (reinforced concrete tanks, underground tanks, elevated tanks, etc.), a designer can refer to this document for common elements where possible.

Document History

ISO 18407
May 1, 2018
Simplified design of prestressed concrete tanks for potable water
This document provides guidelines for the planning, design and construction of a cylindrical tank constructed on the ground with prestressed concrete (PC) for use with potable water tank. This...

References

Advertisement