DIN 13-1
ISO metric screw threads; 1 mm to 68 mm diameter coarse pitch threads; nominal sizes
inactive
| Organization: | DIN |
| Publication Date: | 1 February 1949 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
November 1, 1999
Metrisches ISO-Gewinde allgemeiner Anwendung - Teil 1: Nennmasse fuer Regelgewinde; Gewinde-Nenndurchmesser von 1 mm bis 68 mm
Diese Norm gilt für Metrisches ISO-Gewinde allgemeiner Anwendung mit dem Grundprofil nach DIN ISO 68-1 und den Nennprofilen nach DIN 13-19. Sie legt die Nennmaße der Regelgewinde für...
May 1, 1972
ISO Metric Threads; Coarse Threads from 1 to 68 mm Thread Diameters, Basic Sizes
A description is not available for this item.
November 1, 1969
ISO Metric Threads; Coarse Threads from 1 to 68 mm Thread Diameters, Basic Sizes
A description is not available for this item.
June 1, 1968
ISO Metric Threads; Coarse Threads from 1 to 68 mm Thread Diameters, Basic Sizes
A description is not available for this item.
DIN 13-1
February 1, 1949
ISO metric screw threads; 1 mm to 68 mm diameter coarse pitch threads; nominal sizes
A description is not available for this item.