DIN 13-42

ISO Metric screw threads changing over to the ISO-profile for screw threads of 3 mm diameter and more and of pitches 0,5 mm and more

inactive
Organization: DIN
Publication Date: 1 June 1964
Status: inactive
ICS Code (Metric screw threads): 21.040.10

Document History

July 1, 1965
METRISCHES ISO-GEWINDE; UMSTELLUNG AUF DAS ISO-PROFIL FUER GEWINDE AB 3 MM DURCHMESSER UND AB 0,5 MM STEIGUNG
A description is not available for this item.
DIN 13-42
June 1, 1964
ISO Metric screw threads changing over to the ISO-profile for screw threads of 3 mm diameter and more and of pitches 0,5 mm and more
A description is not available for this item.
August 1, 1963
ISO Metric screw threads changing over to the ISO-profile for screw threads of 3 mm diameter and more and of pitches 0,5 mm and more
A description is not available for this item.
February 1, 1961
ISO Metric screw threads changing over to the ISO-profile
A description is not available for this item.
May 1, 1960
ISO Metric screw threads changing over to the ISO-profile
A description is not available for this item.
Advertisement