DIN 13-35

METRISCHES ISO-GEWINDE; FEINGEWINDE MIT STEIGUNGEN 0,5 UND 0,75 MM; NENNMASSE

inactive, Most Current
Organization: DIN
Publication Date: 1 June 1964
Status: inactive
ICS Code (Metric screw threads): 21.040.10

Document History

DIN 13-35
June 1, 1964
METRISCHES ISO-GEWINDE; FEINGEWINDE MIT STEIGUNGEN 0,5 UND 0,75 MM; NENNMASSE
A description is not available for this item.
October 1, 1962
ISO Metric Threads with Fine Pitches 0.35 mm and 0,75 mm
A description is not available for this item.
June 1, 1961
ISO Metric Threads with Fine Pitches 0.2 mm and 0,75 mm
A description is not available for this item.
March 1, 1959
ISO Metric Threads with Fine Pitches 0.2 mm and 0,75 mm
A description is not available for this item.
Advertisement