ETSI - PRETS 300 906
Digital Cellular Telecommunications System (Phase 2+); Mobile Stations (MS) Features (GSM 02.07 Version 5.2.0)
inactive
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This ETS is to defines Mobile Station (MS) features and to classifies them according to their type and whether they are mandatory or optional. The MS features detailed in this ETS do not represent an exhaustive list. Those MS features which are subject to Type Approval are described in GSM 11.10 [13].
Document History
June 1, 1998
Digital Cellular Telecommunications System (Phase 2+); Mobile Stations (MS) Features
A description is not available for this item.
January 1, 1998
Digital Cellular Telecommunications System (Phase 2+); Mobile Stations (MS) Features
This European Telecommunications Standard (ETS) defines Mobile Station (MS) features and to classifies them according to their type and whether they are mandatory or optional. The MS features...
December 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Mobile Stations (MS) Features
This ETS defines Mobile Station (MS) features and to classifies them according to their type and whether they are mandatory or optional. The MS features detailed in this ETS do not represent an...
July 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Mobile Stations (MS) Features
This ETS defines Mobile Station (MS) features and to classifies them according to their type and whether they are mandatory or optional. The MS features detailed in this ETS do not represent an...
April 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Mobile Stations (MS) Features
This European Telecommunication Standard (ETS) is to define Mobile Station (MS) features and to classifie them according to their type and whether they are mandatory or optional. The MS features...
PRETS 300 906
January 1, 1996
Digital Cellular Telecommunications System (Phase 2+); Mobile Stations (MS) Features (GSM 02.07 Version 5.2.0)
This ETS is to defines Mobile Station (MS) features and to classifies them according to their type and whether they are mandatory or optional. The MS features detailed in this ETS do not represent an...