DIN EN 12167

Copper and copper alloys - Profiles and bars for general purposes

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 51
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by drawing or extruding.

This European Standard applies to profiles with L-, T- and U-shaped cross-sections which would fit within a circumscribing circle of a maximum 180 mm diameter and to bars with thicknesses from 3 mm up to and including 60 mm and with widths from 6 mm up to and including 120 mm.

The sampling procedures, the methods of test for verification of conformity to the requirements of this European Standard, are also specified.

Document History

September 1, 2022
Copper and copper alloys - Profiles and bars for general purposes; German and English version prEN 12167:2022
A description is not available for this item.
DIN EN 12167
November 1, 2016
Copper and copper alloys - Profiles and bars for general purposes
This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by...
December 1, 2015
Copper and copper alloys - Profiles and bars for general purposes; German and English version FprEN 12167:2015
A description is not available for this item.
August 1, 2011
Copper and copper alloys - Profiles and bars for general purposes
This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by...
April 1, 1998
Copper and copper alloys - Profiles and rectangular bar for general purposes
A description is not available for this item.

References

Advertisement