DIN EN ISO 14272

Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for cross tension testing of resistance spot and embossed projection welds (ISO 14272:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 17
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies specimen dimensions and a testing procedure for the cross tension testing of spot and projection welds in overlapping sheets in any metallic material of thickness 0,5 mm to 3 mm, where the welds have a maximum diameter of 7√t (where t is the sheet thickness in mm).

The object of cross tension testing is to determine the tensile force that the test specimen can sustain.

Document History

DIN EN ISO 14272
November 1, 2016
Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for cross tension testing of resistance spot and embossed projection welds (ISO 14272:2016)
This International Standard specifies specimen dimensions and a testing procedure for the cross tension testing of spot and projection welds in overlapping sheets in any metallic material of...
April 1, 2002
Specimen dimensions and procedure for cross tension testing resistance spot and embossed projection welds (ISO 14272:2000)
A description is not available for this item.

References

Advertisement