DIN EN 4535-2
Aerospace series - Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series; German and English version EN 4535-2:2016
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard specifies the characteristics of bushes flanged in aluminium alloy with selflubricating liner elevated load for aerospace applications.
The bushes are intended for use in fixed or moving parts of the aircraft structure and control mechanisms.
They shall be used in the temperature range -55 °C to 121 °C
Document History
DIN EN 4535-2
December 1, 2016
Aerospace series - Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series; German and English version EN 4535-2:2016
This European Standard specifies the characteristics of bushes flanged in aluminium alloy with selflubricating liner elevated load for aerospace applications.
The bushes are intended for use in...
March 1, 2016
Aerospace series - Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series; German and English version FprEN 4535-2:2015
A description is not available for this item.
April 1, 2010
Aerospace series - Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series; German and English version EN 4535-2:2009
A description is not available for this item.
July 1, 2009
Aerospace series - Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series; German and English version EN 4535-2:2009
A description is not available for this item.