DIN EN ISO 22649
Footwear - Test methods for insoles and insocks - Water absorption and desorption (ISO 22649:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Footwear): | 61.060 |
scope:
This International Standard specifies two test methods for determining the water absorption and desorption of insoles and insocks, irrespective of the material.
These methods are as follows.
- Method A: Determination of the static water absorption and desorption of insoles and insocks.
- Method B: Determination of the dynamic water absorption and desorption of insoles and insocks
Document History
DIN EN ISO 22649
October 1, 2016
Footwear - Test methods for insoles and insocks - Water absorption and desorption (ISO 22649:2016)
This International Standard specifies two test methods for determining the water absorption and desorption of insoles and insocks, irrespective of the material.
These methods are as follows.
—...