DIN EN 12209

Building hardware - Mechanically operated locks and locking plates - Requirements and test methods

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2016
Status: active
Page Count: 85
ICS Code (Building accessories): 91.190
scope:

This European Standard specifies requirements and test methods for durability, strength, security and functionality of mechanically operated locks and their locking plates:

a) for use in doors in buildings;

b) for use on fire and smoke compartmentation doors fitted with door closing devices, to enable such doors to close reliably and thus achieve self-closing in the event of fire; and

c) for use on lockedN2) fire doors to maintain the fire integrity of the door assembly.  

This European Standard covers locks and their locking plates which are either manufactured and placed on the market in their entirety by one producer or produced by more than one producer, or assembled from sub-assemblies produced by more than one producer and designed to be used in combination.

This European Standard specifies mechanically operated locks and locking systems intended for use in different environmental and security conditions, thus necessitating different grades.

This European Standard does not specify Multipoint locks or their locking plates which are specified by prEN 15685.

This European Standard specifies the dimensions and properties required for security.

Assessment of the contribution of the product to the fire resistance of specific fire resistance and/or smoke control doorset assemblies is beyond the scope of this European Standard.

N2) National footnote: This is a terminology error in the original ISO document. The term "closed" should be used instead of "locked". In the German translation, the term "geschlossenen" should be used instead of "verschlossenen".

Document History

October 1, 2019
Building hardware - Mechanically operated locks and locking plates - Requirements and test methods; German and English version prEN 12209:2019
A description is not available for this item.
DIN EN 12209
October 1, 2016
Building hardware - Mechanically operated locks and locking plates - Requirements and test methods
This European Standard specifies requirements and test methods for durability, strength, security and functionality of mechanically operated locks and their locking plates: a) for use in doors in...
June 1, 2015
Building hardware - Mechanically operated locks and plates - Requirements and test methods; German and English version FprEN 12209:2015
A description is not available for this item.
June 1, 2006
Building hardware - Locks and latches - Mechanically operated locks, latches and locking plates - Requirements and test methods; Corrigenda 1 to DIN EN 12209:2004-03
A description is not available for this item.
March 1, 2004
Building hardware - Locks and latches - Mechanically operated locks, latches and locking plates - Requirements and test methods
A description is not available for this item.

References

Advertisement