DIN EN 15876-2
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to EN 15509 - Part 2: Abstract test suite
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This European Standard specifies the abstract test suite (ATS) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to EN 15509 in accordance with the test suite structure and test purposes defined in EN 15876-1:2016.
The objective of the present document is to provide a basis for conformance tests for DSRC equipment (OBE and RSE) to support interoperability between different equipment supplied by different manufacturers.
Document History