DIN EN 4534-2
Aerospace series - Bushes, plain in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series; German and English version EN 4534-2:2016
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard specifies the characteristics of plain bushes in aluminium alloy with selflubricating liner, elevated load for aerospace applications.
The bushes are intended for use in fixed or moving parts of the aircraft structure and control mechanisms.
They shall be used in the temperature range − 55 °C to 121 °C.
Document History
DIN EN 4534-2
December 1, 2016
Aerospace series - Bushes, plain in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series; German and English version EN 4534-2:2016
This European Standard specifies the characteristics of plain bushes in aluminium alloy with selflubricating liner, elevated load for aerospace applications.
The bushes are intended for use in fixed...
March 1, 2016
Aerospace series - Bushes, plain in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series; German and English version FprEN 4534-2:2015
A description is not available for this item.
April 1, 2010
Aerospace series - Bushes, plain in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series; German and English version EN 4534-2:2009
A description is not available for this item.
August 1, 2009
Aerospace series - Bushes, plain in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series; German and English version EN 4534-2:2009
A description is not available for this item.