DIN EN ISO 14244

Oilseed meals - Determination of soluble proteins in potassium hydroxide solution (ISO 14244:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2016
Status: active
Page Count: 12
ICS Code (Oilseeds): 67.200.20
scope:

This International Standard specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed using the Kjeldahl method as specified in ISO 5983-1 and ISO 5983-2.

Document History

DIN EN ISO 14244
October 1, 2016
Oilseed meals - Determination of soluble proteins in potassium hydroxide solution (ISO 14244:2014)
This International Standard specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed...
February 1, 2016
Oilseed meals - Determination of soluble proteins in potassium hydroxide solution (ISO 14244:2014); German and English version FprEN ISO 14244:2015
A description is not available for this item.

References

Advertisement