DIN EN ISO 4796-1

Laboratory glassware - Bottles - Part 1: Screw-neck bottles (ISO 4796-1:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 10
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

This part of ISO 4796 specifies a series of screw-neck bottles suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles with nominal volumes ranging from 25 ml to 20 000 ml are also suitable for the preparation and storage of microbiological growth media

Document History

DIN EN ISO 4796-1
November 1, 2016
Laboratory glassware - Bottles - Part 1: Screw-neck bottles (ISO 4796-1:2016)
This part of ISO 4796 specifies a series of screw-neck bottles suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles with nominal volumes...
July 1, 2001
Laboratory glassware - Bottles - Part 1: Screw neck bottles (ISO 4796-1:2000); English version of DIN EN ISO 4796-1
A description is not available for this item.

References

Advertisement