DIN EN 1918-2

Gas infrastructure - Underground gas storage - Part 2: Functional recommendations for storage in oil and gas fields

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 32
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This European Standard covers the functional recommendations for design, construction, testing, commissioning, operation, maintenance and abandonment of underground gas storage (UGS) facilities in oil and gas fields up to and including the wellhead.

It specifies practices which are safe and environmentally acceptable.

For necessary surface facilities for underground gas storage, EN 1918-5 applies.

In this context "gas" is any hydrocarbon fuel:

- which is in a gaseous state at a temperature of 15 °C and under a pressure of 0,1 MPa (this includes natural gas, compressed natural gas (CNG) and liquefied petroleum gas (LPG). The stored product is also named fluid);

- which meets specific quality requirements in order to maintain underground storage integrity, performance, environmental compatibility and fulfils contractual requirements.

This European Standard specifies common basic principles for underground gas storage facilities. Users of this European Standard should be aware that more detailed standards and/or codes of practice exist. A nonexhaustive list of relevant standards can be found in Annex A.

This European Standard is intended to be applied in association with these national standards and/or codes of practice and does not replace them.

In the event of conflicts in terms of more restrictive requirements in the national legislation/regulation with the requirements of this European Standard, the national legislation/regulation takes precedence as illustrated in CEN/TR 13737 (all parts).

NOTE CEN/TR 13737 (all parts) contains:

- clarification of relevant legislation/regulations applicable in a country;

- if appropriate, more restrictive national requirements;

- national contact point for the latest information.

This European Standard is not intended to be applied retrospectively to existing facilities.

Document History

DIN EN 1918-2
November 1, 2016
Gas infrastructure - Underground gas storage - Part 2: Functional recommendations for storage in oil and gas fields
This European Standard covers the functional recommendations for design, construction, testing, commissioning, operation, maintenance and abandonment of underground gas storage (UGS) facilities in...
July 1, 1998
Gas supply systems - Underground gas storage - Part 2: Functional recommendations for storage in oil and gas fields
A description is not available for this item.

References

Advertisement