DIN EN ISO 19288

Welding consumables - Solid wire electrodes, solid wires and rods for fusion welding of magnesium and magnesium alloys - Classification (ISO 19288:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 13
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for the classification of solid wire electrodes, solid wires and rods for fusion welding of magnesium and magnesium alloys. The classification is based on their chemical composition.

The compositions of solid wire electrodes for metal inert gas (MIG) welding are the same as solid wire electrodes, solid wires and rods for tungsten inert gas (TIG) arc welding, plasma arc welding, laser beam welding, laser-MIG hybrid welding and other fusion welding processes.

Document History

DIN EN ISO 19288
November 1, 2016
Welding consumables - Solid wire electrodes, solid wires and rods for fusion welding of magnesium and magnesium alloys - Classification (ISO 19288:2016)
This International Standard specifies requirements for the classification of solid wire electrodes, solid wires and rods for fusion welding of magnesium and magnesium alloys. The classification is...

References

Advertisement