DIN EN ISO 14604
Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods of test for ceramic coatings - Determination of fracture strain (ISO 14604:2012)
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard describes a method of measuring the fracture strain of ceramic coatings by means of uniaxial tension or compression tests coupled with acoustic emission to monitor the onset of cracking of the coating. Tensile or compressive strains can also be applied by flexure using four-point bending. Measurements can be made in favourable cases at elevated temperatures as well as at room temperature.
Document History