DIN EN ISO 7787-1
Dentistry - Laboratory cutters - Part 1: Steel laboratory cutters (ISO 7787-1:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Dental instruments): | 11.060.25 |
scope:
This part of ISO 7787 specifies dimensional and other requirements for the nine most commonly used steel cutters which are predominantly used in the dental laboratory.
Other characteristics of laboratory cutters, for example, spiralled blades or cross-cut, are not covered by this part of ISO 7787.
NOTE These cutters are also used in podiatry.
Document History
DIN EN ISO 7787-1
November 1, 2016
Dentistry - Laboratory cutters - Part 1: Steel laboratory cutters (ISO 7787-1:2016)
This part of ISO 7787 specifies dimensional and other requirements for the nine most commonly used steel cutters which are predominantly used in the dental laboratory.
Other characteristics of...
May 1, 2015
Dentistry - Laboratory cutters - Part 1: Steel laboratory cutters (ISO/DIS 7787-1:2015); German and English version prEN ISO 7787-1:2015
A description is not available for this item.