DIN 637

Rolling bearings - Safety regulations for dimensioning and operation of profiled rail guides with recirculating rolling elements; Text in German and English

active, Most Current
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 47
ICS Code (Rolling bearings): 21.100.20
scope:

This standard applies for profiled rail guides with recirculating rolling elements according to DIN ISO 12090-1 and DIN ISO 12090-2 and defines safety relevant specifications for dimensioning and operation.

It is to be utilised for reducing potential hazards when using profiled rail guides, as well as for evaluating and determining residual risks, and will therefore simplify the tasks of manufacturers of machines when utilising profiled rail guides with recirculating rolling elements when implementing the EC Machinery Directive 2006/42/EC.

NOTE User(s) of profiled rail guides is/are taken to be in the sense of this document user(s) such as e.g. machinery manufacturers, plant and/or system constructors, system integrators and other companies which introduce profiled rail guards onto the market place.

Document History

DIN 637
December 1, 2016
Rolling bearings - Safety regulations for dimensioning and operation of profiled rail guides with recirculating rolling elements; Text in German and English
This standard applies for profiled rail guides with recirculating rolling elements according to DIN ISO 12090-1 and DIN ISO 12090-2 and defines safety relevant specifications for dimensioning and...
March 1, 2015
Rolling bearings - Safety regulations for dimensioning and operation of profiled rail guides with recirculating rolling elements; Text in German and English
A description is not available for this item.

References

Advertisement