DIN EN ISO 14270

Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for mechanized peel testing resistance spot, seam and embossed projection welds (ISO 14270:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 23
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies specimen dimensions and a testing procedure for mechanized peel testing of single spot, seam and embossed projection welds, in overlapping sheets, in any metallic material of thickness 0,5 mm to 3 mm, where the welds have a maximum diameter of 7√t (where t is the sheet thickness in mm).

For welds of diameter between 5√t and 7√t, the peel strength values obtained may be lower than expected when using the recommended test specimen dimensions because the test specimen width is designed for welds of diameter of 5√t or less.

The object of mechanized peel testing is to determine the peel strength that the test specimen can sustain.

Document History

DIN EN ISO 14270
November 1, 2016
Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for mechanized peel testing resistance spot, seam and embossed projection welds (ISO 14270:2016)
This International Standard specifies specimen dimensions and a testing procedure for mechanized peel testing of single spot, seam and embossed projection welds, in overlapping sheets, in any...
April 1, 2002
Specimen dimensions and procedure for mechanized peel testing resistance spot, seam and embossed projection welds (ISO 14270:2000)
A description is not available for this item.

References

Advertisement