DIN EN 10272
Stainless steel bars for pressure purposes
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
This European Standard specifies the technical delivery conditions for hot and cold formed stainless steel bars for the construction of pressure equipment supplied in accordance with one of the process routes and surface finishes listed in Table 6.
The general technical delivery conditions in EN 10021 also apply.
NOTE Once this European Standard is published in the Official Journal of the European Union (OJEU) under Directive 2014/68/EU, presumption of conformity to the Essential Safety Requirements (ESRs) of Directive 2014/68/EU is limited to technical data of materials in this European Standard and does not presume adequacy of the material to a specific item of equipment. Consequently, the assessment of the technical data stated in this material standard against the design requirements of this specific item of equipment to verify that the ESRs of the Pressure Equipment Directive are satisfied, needs to be done
Document History