JEDEC JESD 82-25

Definition of the SSTUB32866 1.8 V Configurable Registered Buffer with Parity Test for DDR2 RDIMM Applications

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 May 2007
Status: active
Page Count: 44
scope:

This standard defines standard specifications of dc interface parameters, switching parameters, and test loading for definition of the SSTUB32866 registered buffer with parity test for DDR2 RDIMM applications.

Document History

January 1, 2023
Definition of the SSTUB32866 1.8 V Configurable Registered Buffer with Parity Test for DDR2 RDIMM Applications
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTUB32866 registered buffer with parity test for DDR2 RDIMM...
JEDEC JESD 82-25
May 1, 2007
Definition of the SSTUB32866 1.8 V Configurable Registered Buffer with Parity Test for DDR2 RDIMM Applications
This standard defines standard specifications of dc interface parameters, switching parameters, and test loading for definition of the SSTUB32866 registered buffer with parity test for DDR2 RDIMM...
Advertisement