DSF/FPREN 62841-3-13
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-13: Particular requirements for transportable drills
| Organization: | DS |
| Status: | active |
| Page Count: | 19 |
scope:
This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable drills, see Figure 101, with manually fed axial movement of the spindle, having a maximum chuck capacity of 13 mm. NOTE 101 Transportable drills are also known as bench drills or drill presses. This part of IEC 62841 does not apply to stationary drilling machines. This part of IEC 62841 does not apply to radial arm drills. This part of IEC 62841 does not apply to magnetic drill stands and drill motors. NOTE 102 Magnetic drill stands and drill motors will be covered by a future part of IEC 62841-3. NOTE 103 In Europe (EN 62841-3-13), the following conditions apply: Radial arm drills and stationary drilling machines are covered by EN 12717.
Document History