ITU-T H.830.2
Conformance of ITU-T H.810 personal health devices: WAN interface Part 2: Web services interoperability: Receiver
| Organization: | ITU-T |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 62 |
scope:
The scope of this Recommendation1 is to provide a test suite structure and the test purposes (TSS & TP) for the WAN interface based on the requirements defined in the Continua Design Guidelines (CDG) [ITU-T H.810 (2015)]. The objective of this test specification is to provide a high probability of air interface interoperability between different devices.
TSS & TP for the WAN interface have been divided into the eight parts specified below. This Recommendation covers Part 2.
- Part 1: Web services interoperability [ITU-T H.810 (2015)] Sender
- Part 2: Web services interoperability [ITU-T H.810 (2015)] Receiver
- Part 3: SOAP/ATNA. Sender
- Part 4: SOAP/ATNA. Receiver
- Part 5: PCD-01 HL7 messages. Sender
- Part 6: PCD-01 HL7 messages. Receiver
- Part 7: Consent management. Sender
- Part 8: Consent management. Receiver
1 This Recommendation includes an electronic attachment with the protocol implementation conformance statements (PICS) and the protocol implementation extra information for testing (PIXIT) required for the implementation of Annex A
Document History