CENELEC - EN 62146-1
Grading capacitors for high-voltage alternating current circuit-breakers - Part 1: General
| Organization: | CENELEC |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Power capacitors): | 31.060.70 |
| ICS Code (Capacitors in general): | 31.060.01 |
scope:
This part of the IEC 62146 series is applicable to grading capacitors used on circuit-breakers. Their function is to control the voltage distribution across the individual interrupter units of a multi-break circuit-breaker.
Grading capacitors can also be used in parallel to the interrupter unit on single break circuitbreakers to modify the Transient Recovery Voltage (TRV).
The grading capacitor is a sub-component for the circuit-breaker and shall be specified in accordance with the circuit-breaker specifications.
This standard applies to grading capacitors falling into one or both of the following categories for:
- mounting on air-insulated circuit-breakers;
- mounting on enclosed circuit-breakers (for example immersed in SF6, in oil, etc.).
The testing for each of the above applications is in some cases different
The object of this standard is:
- to define uniform rules regarding performances, testing and rating;
- to define specific safety rules;
- to provide a guidance for installation and operation
NOTE CIGRE Technical Brochure 368 [2] presents a study about the operating environment of voltage grading capacitors applied to high-voltage circuit-breakers.
This standard does not apply to phase-to-earth capacitors installed on the circuit-breaker to modify the Transient Recovery Voltage.
Document History