CEN - EN 233

Wallcoverings in roll form - Specification for finished wallpapers, wall vinyls and plastics wallcoverings

active, Most Current
Organization: CEN
Publication Date: 1 November 2016
Status: active
Page Count: 14
ICS Code (Interior finishing): 91.180
scope:

This European Standard:

- specifies requirements for finished wallpapers, wall vinyls and plastics wallcoverings;

- specifies requirements for marking;

- gives the designation system.

The marking requirements of this standard are primarily for the consumer's information to enable optimum selection of the product.

This standard applies to finished wallpapers, wall vinyls and plastics wallcoverings not intended for subsequent decoration supplied in rolls for hanging on indoor walls and ceilings by means of an adhesive covering the whole of the interface between the wallcovering and the support surface.

Excluded from this standard are rigid materials, materials not attached or not wholly attached by adhesive, wallcoverings for subsequent decoration, textile wallcoverings and non-decorative wallcoverings such as wall linings or those with special properties, e.g. thermal or acoustic insulation.

Document History

EN 233
November 1, 2016
Wallcoverings in roll form - Specification for finished wallpapers, wall vinyls and plastics wallcoverings
This European Standard: — specifies requirements for finished wallpapers, wall vinyls and plastics wallcoverings; — specifies requirements for marking; — gives the designation system. The marking...
June 1, 1999
Wallcoverings in Roll Form - Specification for Finished Wallpapers, Wall Vinyls and Plastics Wallcoverings
A description is not available for this item.
January 1, 1989
Wallcoverings in Roll Form - Specification for Finished Wallpapers, Wall Vinyls and Plastics Wallcoverings
A description is not available for this item.
January 1, 1989
Wallcoverings in Roll Form Specification for Finished Wallpapers, Wall Vinyls and Plastic Wallcoverings
A description is not available for this item.

References

Advertisement