SNV - SN EN 2714-014
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55° C and 260° C - Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
SN EN 2714-014
November 1, 2016
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55° C and 260° C - Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard
A description is not available for this item.
February 1, 2010
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 degrees C and 260 degrees C - Part 014: DR family, 5 to 10 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable DR family, 5 to 10 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board...