SNV - SN EN 2997-005

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65° C to 175° C continuous, 200° C continuous, 260° C peak - Part 005: Hermetic square flange receptacle - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 November 2016
Status: active
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

SN EN 2997-005
November 1, 2016
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65° C to 175° C continuous, 200° C continuous, 260° C peak - Part 005: Hermetic square flange receptacle - Product standard
A description is not available for this item.
July 1, 2012
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65° C to 175° C continuous, 200° C continuous, 260° C peak - Part 005: Hermetic square flange receptacle - Product standard
This European Standard specifies the characteristics of hermetic square flange mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class...
January 1, 2008
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65° C to 175° C continuous, 200° C continuous, 260° C peak - Part 005: Hermetic square flange receptacle - Product standard
A description is not available for this item.
Advertisement