DS/EN ISO 15912

Dentistry - Casting investments and refractory die materials

inactive
Organization: DS
Publication Date: 9 January 2007
Status: inactive
Page Count: 26
ICS Code (Dental materials): 11.060.10
scope:

This International Standard is applicable to dental investment, brazing and refractory die materials regardless of the nature of the binding system or the particular application. This International Standard classifies investments into types according to their intended use and classes according to the burn-out procedure recommended by the manufacturer. This International Standard specifies requirements for the essential physical and mechanical properties of the materials and the test methods to be used to determine them. This International Standard also includes requirements for the information and instructions to accompany each package.

Document History

February 18, 2016
Dentistry - Refractory investment and die material
This International Standard applies to dental casting investment, dental brazing investment and dental refractory die products without regard to the composition of the binder or the composition of...
August 23, 2011
Dentistry - Casting investments and refractory die materials - Amendment 1: Requirement and test method for adequacy of expansion of Type 1 and Type 2 materials
This International Standard is applicable to dental investment, brazing and refractory die materials regardless of the nature of the binding system or the particular application. This International...
DS/EN ISO 15912
January 9, 2007
Dentistry - Casting investments and refractory die materials
This International Standard is applicable to dental investment, brazing and refractory die materials regardless of the nature of the binding system or the particular application. This International...
Dentistry - Casting investments and refractory die materials - Amendment 1: Requirement and test method for adequacy of expansion of Type 1 and Type 2 materials (ISO 15912:2006/FDAM 1:2011)
This International Standard is applicable to dental investment, brazing and refractory die materials regardless of the nature of the binding system or the particular application. This International...
Dentistry - Casting investments and refractory die materials - Amendment 1 (ISO 15912:2006/DAM 1:2010)
This International Standard is applicable to dental investment, brazing and refractory die materials regardless of the nature of the binding system or the particular application. This International...
Dentistry - Refractory investment and die material (ISO/FDIS 15912:2015)
This International Standard applies to dental casting investment, dental brazing investment and dental refractory die products without regard to the composition of the binder or the composition of...
Dentistry - Casting investments and refractory die materials (ISO 15912:2006)
This International Standard applies to dental casting investment, dental brazing investment and dental refractory die products without regard to the composition of the binder or the composition of...
Advertisement