CEN - EN 16836-3
Communication systems for meters - Wireless mesh networking for meter data exchange - Part 3: Energy profile specification dedicated application layer
| Organization: | CEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This European Standard specifies requirements for the dedicated application layer of a communication protocol for the exchange of data from metering devices to other devices within a mesh network. This standard makes reference to a number of documents whereby core requirements are specified. This referencing is in compliance with the Bridge Consortium and additionally the Memorandum of Understanding between the ZigBee Alliance and CEN/CENELEC.
The EN 16836 series represents a feature subset of a larger standard and as such not all of the features specified in the referenced documents are specified in this standard, due to some features being outside the scope of CEN/TC 294. Where this is the case the out of scope feature has either been omitted or specified as excluded.
Document History