DS/EN 55016-1-2/A2
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-2: Radio disturbance and immunity measuring apparatus – Ancillary equipment – Conducted disturbances
| Organization: | DS |
| Publication Date: | 19 January 2007 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
scope:
This part of CISPR 16 is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages and currents in the frequency range 9 kHz to 1 GHz. Specifications for ancillary apparatus are included for: artificial mains networks, current and voltage probes and coupling units for current injection on cables. The requirements of this publication shall be complied with at all frequencies and for all levels of radio disturbance voltages and currents within the CISPR indicating range of the measuring equipment. CISPR 16-1 has been reorganised into 5 parts, to accommodate growth and easier maintenance. This first edition of CISPR 16-1-2, together with CISPR 16-1-1, CISPR 16-1-3, CISPR 16-1-4 and CISPR 16-1-5, cancels and replaces the second edition of CISPR 16-1, published in 1999, amendment 1 (2002) and amendment 2 (2003). It contains the relevant clauses of CISPR 16-1 without technical changes.
Document History