DIN EN 4496 Berichtigung 1

Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4496:2005, Corrigenda to DIN EN 4496:2006-08; German and English version EN 4496:2005/AC:2006

active, Most Current
Organization: DIN
Publication Date: 1 May 2007
Status: active
Page Count: 2
ICS Code (Bolts, screws, studs): 49.030.20

Document History

August 1, 2020
Aerospace series - Screw, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version prEN 4496:2020
A description is not available for this item.
DIN EN 4496 Berichtigung 1
May 1, 2007
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4496:2005, Corrigenda to DIN EN 4496:2006-08; German and English version EN 4496:2005/AC:2006
A description is not available for this item.
August 1, 2006
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4496:2005
A description is not available for this item.
February 1, 2000
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement