ISO 19203

Hot-dip galvanized and zincaluminium coated high tensile steel wire for bridge cables - Specifications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2018
Status: active
Page Count: 18
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Bridge construction): 93.040
scope:

This document specifies the requirements for hot-dip galvanized (hereinafter referred to as zinc coated) and zinc-aluminium coated high tensile wires, which are widely used in parallel wire cables or semi-parallel wire cables for suspension bridges, stay bridges and other structures involving the use of parallel wires.

Document History

ISO 19203
May 1, 2018
Hot-dip galvanized and zincaluminium coated high tensile steel wire for bridge cables - Specifications
This document specifies the requirements for hot-dip galvanized (hereinafter referred to as zinc coated) and zinc-aluminium coated high tensile wires, which are widely used in parallel wire cables or...

References

Advertisement