MSS SP 105

Instrument Valves for Code Applications

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2016
Status: inactive
Page Count: 12
scope:

This Standard Practice applies to small valves and manifold valves developed for and predominately used in instrument, control, and sampling piping systems. It covers steel and alloy valves of nominal pipe size (NPS) 2 and smaller, and pressure ratings of 15,000 psi and lower at 100 °F. 

This Standard Practice applies to instrument valve designs including, but not limited to, needle valves, packless valves, ball valves, plug valves, check valves, and manifold valves. Instrument valves are generally of proprietary design. This Standard Practice is not intended to define or limit designs, construction, performance, envelope dimensions, or valve types. 

The application of valve type, size, rating, materials of construction, and suitability for the service are the responsibility of the purchaser and are outside the scope of this Standard Practice.

Document History

January 1, 2023
Instrument Valves for Code Applications
This Standard Practice applies to small valves and manifold valves developed for and predominately used in instrument, control, and sampling piping systems for code applications (1). It covers steel...
January 1, 2016
Instrument Valves for Code Applications
This Standard Practice applies to small valves and manifold valves developed for and predominately used in instrument, control, and sampling piping systems for code applications. It covers steel and...
MSS SP 105
January 1, 2016
Instrument Valves for Code Applications
This Standard Practice applies to small valves and manifold valves developed for and predominately used in instrument, control, and sampling piping systems. It covers steel and alloy valves of...
January 1, 2010
Instrument Valves for Code Applications
This Standard Practice applies to small valves and manifold valves developed for and predominately used in instrument, control, and sampling piping systems. It covers steel and alloy valves of...
January 1, 1996
Instrument Valves for Code Applications
A description is not available for this item.
January 1, 1996
Instrument Valves for Code Applications
A description is not available for this item.
January 1, 1996
Instrument Valves for Code Applications
This Standard Practice applies to small valves and manifolds developed for and predominately used in instrument, control and sampling piping systems. It covers steel and alloy valves of 1" nominal...

References

Advertisement