DSF/EN 13170/FPRA1
Thermal insulation products for buildings – Factory made products of expanded cork (ICB) – Specification
| Organization: | DS |
| Status: | inactive |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies the requirements for factory made products of expanded cork, which are used for the thermal insulation of buildings. The products are made with granulated cork agglomerated without additional binders and are delivered as boards without facings or coatings. Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered. This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. This standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non conflicting standards. Products with a declared thermal resistance lower than 0,25 m2 K/W, or a declared thermal conductivity greater than 0,060 W/(m K), at 10 °C, are not covered by this European Standard.
Document History