DS/HD 574 S1
Type B helical video recorders
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 24 November 2016 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Video systems): | 33.160.40 |
scope:
Applies to magnetic video recording and/or reproducing using 25.4 mm (1 in) tape on type B helical-scan recorders suitable for broadcast applications. Defines the electrical and mechanical characteristics of equipment which will provide for interchangeability of recordings. The requirements given are related to 525 line-60 field and 625 line-50 field systems.
Document History
DS/HD 574 S1
November 24, 2016
Type B helical video recorders
Applies to magnetic video recording and/or reproducing using 25.4 mm (1 in) tape on type B helical-scan recorders suitable for broadcast applications. Defines the electrical and mechanical...