DSF/FPREN 16821

Rubber and plastics hoses and hose assemblies for use in the pharmaceutical and biotechnological industry – Silicone rubber hoses

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This final draft European Standard applies to type 1 to type 3 hose assemblies with hoses made of silicone rubber for the transport of liquid or powdery substances in the pharmaceutical and the biotechnological industries. It specifies the classification, manufacturing and testing of as well as the materials, requirements and quality surveillance for hose assemblies. These hose assemblies are intended to be used with the relevant substances at temperatures in the range from −40 °C ) to +150 °C and at operating pressures from −0,9 bar (vacuum) to 10 bar (see Table 1). These hose assemblies are not electrically conductive. The danger of static charging shall be considered on a case-by-case basis. Hose assemblies in accordance with this standard are classified into two designs, A and B (see 3.2). Attention is called to the fact that for certain applications the relevant legal regulations such as the Pressure Equipment Directive 2014/68/EU (PED) need to be complied with.

Document History

June 20, 2017
Rubber and plastics hoses and hose assemblies for use in the pharmaceutical and biotechnological industry – Silicone rubber hoses
This final draft European Standard applies to type 1 to type 3 hose assemblies with hoses made of silicone rubber for the transport of liquid or powdery substances in the pharmaceutical and the...
DSF/FPREN 16821
Rubber and plastics hoses and hose assemblies for use in the pharmaceutical and biotechnological industry – Silicone rubber hoses
This final draft European Standard applies to type 1 to type 3 hose assemblies with hoses made of silicone rubber for the transport of liquid or powdery substances in the pharmaceutical and the...
Hose assemblies for use in the pharmaceutical and biotechnological industry with hoses of non-metallic materials - Silicone rubber hoses
This draft European Standard applies to type 1 to type 3 hose assemblies with hoses made of silicone rubber for the transport of liquid or powdry substances in the pharmaceutical and the...
Advertisement