DS/HD 593.2 S1

Microprocessor system BUS – 8-bit and 16-bit data (MULTIBUS I) – Part 2: Mechanical and pin descriptions for the system bus configuration, with edge connectors (direct)

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 November 2016
Status: active
Page Count: 22
ICS Code (Microprocessor systems): 35.160
scope:

Applies to an interface used to connect microprocessor system components by means of the edge connector (direct) type backplane. Describes all the physical and mechanical specifications that a designer shall be concerned with when designing a backplane or when designing printed circuit boards that plug into the system bus interface.

Document History

DS/HD 593.2 S1
November 26, 2016
Microprocessor system BUS – 8-bit and 16-bit data (MULTIBUS I) – Part 2: Mechanical and pin descriptions for the system bus configuration, with edge connectors (direct)
Applies to an interface used to connect microprocessor system components by means of the edge connector (direct) type backplane. Describes all the physical and mechanical specifications that a...
Advertisement