DS/EN ISO 7010/A6
Graphical symbols – Safety colours and safety signs – Registered safety signs – Amendment 6 (ISO 7010:2011/Amd 6:2014)
| Organization: | DS |
| Publication Date: | 22 November 2016 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Graphical symbols for use on specific equipment): | 01.080.20 |
| ICS Code (Public information symbols. Signs. Plates. Labels): | 01.080.10 |
| ICS Code (Occupational safety. Industrial hygiene): | 13.100 |
| ICS Code (Colour coding): | 01.070 |
scope:
ISO 7010:2011 prescribes safety signs for the purposes of accident prevention, fire protection, health hazard information and emergency evacuation. The shape and colour of each safety sign are according to ISO 3864-1 and the design of the graphical symbols is according to ISO 3864-3. ISO 7010:2011 is applicable to all locations where safety issues related to people need to be addressed. However, it is not applicable to the signalling used for guiding rail, road, river, maritime and air traffic and, in general, to those sectors subject to a regulation which may differ with regard to certain points of ISO 7010:2011 and of the ISO 3864 series. ISO 7010:2011 specifies the safety sign originals that may be scaled for reproduction and application purposes.
Document History