ISO 15025

Protective clothing - Protection against flame - Method of test for limited flame spread

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2016
Status: active
Page Count: 28
ICS Code (Protective clothing): 13.340.10
scope:

This document specifies two procedures (surface ignition and bottom-edge ignition) for determining flame spread properties of vertically oriented flexible materials in the form of single or multicomponent fabrics (coated, quilted, multilayered, sandwich constructions and similar combinations), when subjected to a small defined flame. This test standard does not apply to situations where there is restricted air supply or exposure to large sources of intense heat, for which other test methods are more appropriate.

This test method is not appropriate for materials that demonstrate extensive melting or shrinkage.

Document History

ISO 15025
December 1, 2016
Protective clothing - Protection against flame - Method of test for limited flame spread
This document specifies two procedures (surface ignition and bottom-edge ignition) for determining flame spread properties of vertically oriented flexible materials in the form of single or...
May 1, 2000
Protective Clothing - Protection Against Heat and Flame - Method of Test for Limited Flame Spread
A description is not available for this item.

References

Advertisement